EN
  • EN
  • DE

RT8036CGQW

Part No RT8036CGQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184154-RT8036CGQW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT8036CGQW CAD Model

Description

The RT8036CGQW is a high-efficiency, synchronous step-down DC-DC converter from Richtek USA Inc. This device is designed to provide a regulated voltage output from a higher voltage input with minimal power loss. The integration of both high-side and low-side MOSFETs ensures high efficiency and simplifies the overall circuit design.

Applications:

  • Portable Devices: Powering various components in smartphones, tablets, and other battery-powered electronics.
  • Power Banks: Providing efficient power conversion for charging circuitry in power banks.
  • Solid State Drives (SSDs): Supplying stable power to the controller and memory components within SSDs.
  • Wireless Routers: Powering the core components of wireless networking equipment, such as processors and memory.
  • Point of Load (POL) Regulators: Used in distributed power systems to provide localized voltage regulation.

Features:

  • High Efficiency: Achieves high power conversion efficiency, reducing energy waste and minimizing heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 4.5V to 18V, allowing for flexible application.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Internal Compensation: Simplifies the design process by eliminating the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the connected load from damage due to over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in the event of overheating to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating when the input voltage is too low, ensuring stable operation.
  • Compact Package: Available in a small QFN package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Higher efficiency results in longer battery life for portable devices.
  • Reduced Heat Dissipation: Minimal heat generation improves system reliability and reduces the need for complex thermal management.
  • Simplified Design: Internal compensation simplifies the design process and reduces the number of external components required.
  • Robust Protection: Built-in protection features safeguard the converter and the load from potential damage.
  • Small Footprint: The compact package allows for easy integration into applications with limited space.
  • Stable and Reliable Power: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8036CGQW typically operates at a switching frequency that is optimized to balance efficiency and component size. Specific switching frequency details can be found in the datasheet. The integrated MOSFETs are chosen for low RDS(on) to minimize conduction losses. A soft-start function is included to limit inrush current during startup, ensuring smooth and stable operation. The device also features an enable pin for easy on/off control. Proper PCB layout is crucial for optimal performance, especially regarding ground connections and minimizing loop areas. Richtek provides comprehensive application notes and reference designs to assist designers in implementing the RT8036CGQW effectively.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3860 $62.3700
105+ $1.1377 $119.4585
160+ $1.1019 $176.3040
220+ $1.0661 $234.5420
280+ $1.0314 $288.7920
375+ $0.9240 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess