EN
  • EN
  • DE

RT8058GQW

Part No RT8058GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 027563-RT8058GQW
Family Name RT8058
Introduction Date October 01, 2008
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8058GQW CAD Model

Description

The RT8058GQW is a synchronous step-down DC-DC converter manufactured by Richtek. It's designed for applications requiring high efficiency, compact size, and robust performance. It integrates power MOSFETs and utilizes advanced control schemes to achieve optimal power conversion. This converter is suitable for portable devices and various power management systems.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Devices: Routers, modems, and other networking equipment.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Point of Load (POL) Converters: Providing regulated power to specific components on a circuit board.

Features:

  • High Efficiency: Optimized for high efficiency across a wide load range.
  • Integrated Power MOSFETs: Reduces external component count and simplifies board layout.
  • Wide Input Voltage Range: Operates over a broad input voltage range.
  • Adjustable Output Voltage: Enables precise adjustment of the output voltage.
  • Current Limit Protection: Protects against overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short-circuit events.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating.
  • Enable/Disable Control: Allows for easy power sequencing.
  • Compact Package: Available in a small form factor package.

Benefits:

  • Extended Battery Life: High efficiency prolongs battery life in portable devices.
  • Simplified Design: Integrated components simplify the power supply design process.
  • Robust Protection: Protection features ensure reliable operation under various fault conditions.
  • Flexible Output Voltage: Adjustable output voltage makes it suitable for various applications.
  • Small Footprint: Compact package allows use in space-constrained designs.
  • Improved Thermal Performance: Optimized thermal design ensures efficient heat dissipation.

Additional Details:

The RT8058GQW utilizes a constant-on-time (COT) control scheme for fast transient response and stable operation. It incorporates a soft-start function to limit inrush current during startup. It is available in a thermally enhanced package for excellent thermal performance. The RT8058GQW provides a reliable and efficient power conversion solution for modern electronic devices. Further technical specifications would be found on the device's datasheet, providing more precise detail regarding voltage ranges, switching frequencies, and specific performance metrics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5497 $52.2215
225+ $0.4511 $101.4975
345+ $0.4370 $150.7650
475+ $0.4229 $200.8775
615+ $0.4088 $251.4120
820+ $0.3665 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess