EN
  • EN
  • DE

RT8252AL

Part No RT8252AL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300371-RT8252AL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8252AL CAD Model

Description

The RT8252AL is a high-efficiency, synchronous step-down DC-DC converter designed by Richtek USA Inc. It's commonly used for point-of-load applications requiring a stable and regulated output voltage. This converter integrates both a high-side and a low-side MOSFET, resulting in higher efficiency and reduced component count compared to asynchronous solutions. Its high switching frequency allows for the use of smaller external components, contributing to a more compact overall design.

Applications:

  • Notebook Computers: Used for core voltage regulation and other power rails.
  • LCD Monitors and TVs: Powers various circuits within the display.
  • Graphics Cards: Provides stable power to the GPU and memory.
  • Set-Top Boxes: Used for voltage regulation within the set-top box.
  • Networking Equipment: Powers routers, switches, and other networking devices.

Features:

  • High Efficiency: Synchronous rectification achieves high efficiency, especially at high load currents.
  • Wide Input Voltage Range: Supports a wide input voltage range, typically from 4.5V to 25V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external feedback resistors.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs reduce component count and simplify the design.
  • Current Limit Protection: Built-in current limit protects the converter and the load from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection: Shuts down the converter if the die temperature exceeds a safe limit.

Benefits:

  • Improved Power Efficiency: Synchronous rectification leads to higher efficiency and reduced power losses.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify PCB layout.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Compact Solution: High switching frequency allows for smaller external components, resulting in a compact solution.
  • Stable Output Voltage: Provides a stable and regulated output voltage, crucial for sensitive electronic components.

Additional Details:

The RT8252AL employs a constant-on-time (COT) control scheme for fast transient response and excellent load regulation. The switching frequency is typically in the range of hundreds of kHz. External components, such as an inductor, input capacitors, and output capacitors, are required for proper operation. The selection of these components is critical for achieving optimal performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. It comes in a thermally enhanced package for improved thermal performance. The RT8252AL is RoHS compliant.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4474 $62.2370
12+ $10.2137 $122.5644
18+ $9.8937 $178.0866
25+ $9.5750 $239.3750
32+ $9.2562 $296.1984
42+ $8.2987 $348.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess