The RT8272 is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed to provide a regulated output voltage from a higher input voltage with high efficiency and fast transient response. This converter is suitable for a wide range of applications requiring stable and efficient power delivery, particularly in systems with dynamic load changes.
Applications
- Notebook computers
- Graphics cards
- Point-of-load (POL) regulators
- Motherboards
- Embedded systems
- Solid-state drives (SSDs)
Features
- High efficiency: Achieves high efficiency through synchronous rectification and optimized control algorithms.
- Wide input voltage range: Operates over a broad input voltage range, accommodating various power sources.
- Adjustable output voltage: Allows for flexible output voltage settings to meet specific application requirements.
- Fast transient response: Provides a quick response to load changes, ensuring stable output voltage.
- Over-current protection: Protects the converter and the load from excessive current draw.
- Short-circuit protection: Shuts down the converter in the event of a short circuit, preventing damage.
- Thermal shutdown: Protects the converter from overheating by shutting it down when the temperature exceeds a safe limit.
- Enable/Disable control: Allows for power sequencing and control of the converter.
Benefits
- Improved system performance: Fast transient response ensures stable voltage during dynamic load changes, improving system performance.
- Extended battery life: High efficiency reduces power consumption, extending the battery life of portable devices.
- Reduced heat dissipation: Efficient operation minimizes heat generation, improving system reliability.
- Simplified design: Integrated features simplify the design process and reduce the number of external components.
- Enhanced system protection: Over-current, short-circuit, and thermal shutdown protection features enhance system reliability.
- Flexible output voltage: Adjustable output voltage allows for customization to meet specific application requirements.
Additional Details
The RT8272 typically operates with an input voltage range of 4.5V to 25V. The output voltage is adjustable through external resistors. It usually features a switching frequency in the range of hundreds of kHz, optimized for efficiency and transient response. The converter is available in small footprint packages, such as a QFN package, suitable for space-constrained applications. Additional features may include soft-start to limit inrush current during startup, and power good output to indicate the status of the output voltage. It's often used in applications where maintaining a stable output voltage during rapid load changes is critical, such as in powering CPU cores or GPUs.