The RT8505 is a highly integrated white LED driver designed for backlighting LCD displays. It includes a high-efficiency boost converter and current regulators, making it ideal for portable devices like smartphones, tablets, and other handheld devices. The RT8505 ensures consistent brightness and extends battery life.
Applications:
- Smartphones
- Tablets
- Portable Media Players
- Handheld Devices
- LCD Backlighting Applications
Features:
- High-Efficiency Boost Converter: Provides efficient power conversion for LED backlighting.
- Integrated Current Regulators: Ensures uniform brightness across all LEDs.
- PWM Dimming: Offers precise brightness control.
- Over-Voltage Protection (OVP): Protects the device and LEDs from over-voltage conditions.
- Short-Circuit Protection (SCP): Prevents damage due to short circuits.
- Under-Voltage Lockout (UVLO): Ensures proper operation during low-voltage conditions.
- Open-LED Protection: Protects against open LED string faults.
- Small Footprint Package: Conserves board space in compact devices.
Benefits:
- Longer Battery Life: High efficiency maximizes battery usage in portable devices.
- Consistent Display Brightness: Integrated current regulators ensure uniform illumination.
- Precise Brightness Control: PWM dimming allows for accurate brightness adjustment.
- Robust Protection: Over-voltage, short-circuit, and open-LED protection enhance system reliability.
- Compact Design: Small footprint package is ideal for space-constrained applications.
Additional Details:
The RT8505 utilizes a high-efficiency boost converter to generate the voltage required to drive the LED strings. The integrated current regulators precisely control the current through each LED, ensuring uniform brightness across the display. PWM dimming enables accurate adjustment of the display's brightness level. The RT8505 also includes a comprehensive set of protection features, including over-voltage protection, short-circuit protection, under-voltage lockout, and open-LED protection, to ensure reliable operation and protect the device and the LEDs from damage. The small footprint package makes the RT8505 suitable for a wide range of portable devices.