EN
  • EN
  • DE

RT8804APQV

Part No RT8804APQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300473-RT8804APQV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8804APQV CAD Model

Description

The RT8804APQV is a multi-phase synchronous buck controller designed by Richtek USA Inc. It is specifically designed for high-current applications, making it suitable for powering CPUs, GPUs, and other high-performance components. The controller offers excellent transient response and high efficiency, which are crucial for modern electronic devices.

Applications:

  • High-End Motherboards: Core voltage regulation for CPUs.
  • Gaming Laptops: Powering high-performance GPUs.
  • Server Power Supplies: Providing stable power to server components.
  • High-Power Computing Systems: Applications requiring precise and efficient power delivery.
  • Industrial Computing Platforms: Suitable for rugged and demanding industrial applications.

Features:

  • Multi-Phase Operation: Supports multiple phases for higher current delivery and reduced ripple.
  • Adaptive Voltage Positioning (AVP): Improves transient response and reduces output capacitor requirements.
  • Dynamic Phase Management: Optimizes efficiency by adjusting the number of active phases based on load.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • High Current Delivery: Supports high-current applications with multiple phases.
  • Excellent Transient Response: Provides stable voltage regulation under dynamic load conditions.
  • High Efficiency: Reduces power loss and heat generation, leading to improved system efficiency.
  • Adaptive Voltage Positioning: Improves transient response and reduces output capacitor requirements.
  • Robust Protection Features: Ensures safe and reliable operation under various fault conditions.

Additional Details:

The RT8804APQV employs advanced control algorithms to achieve high efficiency and fast transient response. It features a programmable switching frequency to optimize performance for specific application requirements. The device also integrates soft-start functionality to minimize inrush current during startup. The multi-phase operation reduces stress on individual components and improves overall system reliability.

Specifications often include but are not limited to input voltage range, output voltage range, number of phases, switching frequency, and protection thresholds. Consult the datasheet for precise specifications relevant to your design needs. External MOSFET drivers are often used to drive the high-side and low-side MOSFETs for each phase, allowing for flexible component selection.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Nortel Networks
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess