EN
  • EN
  • DE

RT8804APQW

Part No RT8804APQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300474-RT8804APQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8804APQW CAD Model

Description

The RT8804APQW is a multi-phase synchronous buck controller designed by Richtek USA Inc. It is specifically designed for high-current applications, making it suitable for powering CPUs, GPUs, and other high-performance components. The controller offers excellent transient response and high efficiency, which are crucial for modern electronic devices.

Applications:

  • High-End Motherboards: Core voltage regulation for CPUs.
  • Gaming Laptops: Powering high-performance GPUs.
  • Server Power Supplies: Providing stable power to server components.
  • High-Power Computing Systems: Applications requiring precise and efficient power delivery.
  • Industrial Computing Platforms: Suitable for rugged and demanding industrial applications.

Features:

  • Multi-Phase Operation: Supports multiple phases for higher current delivery and reduced ripple.
  • Adaptive Voltage Positioning (AVP): Improves transient response and reduces output capacitor requirements.
  • Dynamic Phase Management: Optimizes efficiency by adjusting the number of active phases based on load.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • High Current Delivery: Supports high-current applications with multiple phases.
  • Excellent Transient Response: Provides stable voltage regulation under dynamic load conditions.
  • High Efficiency: Reduces power loss and heat generation, leading to improved system efficiency.
  • Adaptive Voltage Positioning: Improves transient response and reduces output capacitor requirements.
  • Robust Protection Features: Ensures safe and reliable operation under various fault conditions.

Additional Details:

The RT8804APQW employs advanced control algorithms to achieve high efficiency and fast transient response. It features a programmable switching frequency to optimize performance for specific application requirements. The device also integrates soft-start functionality to minimize inrush current during startup. The multi-phase operation reduces stress on individual components and improves overall system reliability.

Specifications often include but are not limited to input voltage range, output voltage range, number of phases, switching frequency, and protection thresholds. Consult the datasheet for precise specifications relevant to your design needs. External MOSFET drivers are often used to drive the high-side and low-side MOSFETs for each phase, allowing for flexible component selection.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Sierra Wireless
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess