EN
  • EN
  • DE

RT9011-MGPQV

Part No RT9011-MGPQV
Manufacturer Richtek USA Inc.
Description Portable Power Management 300mA Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244163-RT9011-MGPQV
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-MGPQV CAD Model

Description

The RT9011-MGPQV is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. It's engineered to deliver a stable and clean power supply for a wide array of portable and battery-powered applications, ensuring efficient operation and extended battery life.

Applications:

  • Mobile Phones and Smartphones: Core power management for processors and peripherals.
  • Portable Media Players: Powering audio and video components with minimal noise.
  • Wireless Communication Devices: Regulating power for RF transceivers and Bluetooth modules.
  • Wearable Electronics (Smartwatches, Fitness Bands): Ensuring efficient power delivery in compact devices.
  • Digital Cameras and Camcorders: Providing stable voltage for image sensors and processors.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise output voltage, ensuring optimal performance of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency minimize power consumption.
  • Improved System Performance: Accurate and stable output voltage ensures optimal performance of connected devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage from faults.
  • Simplified Design: Stable operation with ceramic capacitors reduces external component count.
  • Compact Solution: Small package size is ideal for space-constrained applications.

Technical Specifications (Typical):

  • Output Voltage: Adjustable or Fixed (depending on the exact configuration, refer to the datasheet)
  • Input Voltage Range: Typically 2.5V to 5.5V (Consult datasheet for the precise range)
  • Dropout Voltage: Typically less than 200mV at rated current (Check datasheet for precise value)
  • Quiescent Current: Typically in the microampere range (Refer to the datasheet)
  • Output Current: Up to 300mA or higher (Datasheet will specify the exact maximum).
  • Package: WDFN or similar small footprint package.

For detailed specifications, application notes, and safety information, refer to the official Richtek USA Inc. datasheet for RT9011-MGPQV.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess