EN
  • EN
  • DE

RT9011-MSGJ6.TR

Part No RT9011-MSGJ6.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184291-RT9011-MSGJ6.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-MSGJ6.TR CAD Model

Description

The RT9011-MSGJ6.TR is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. The 'TR' suffix typically denotes that the component is supplied on tape and reel for automated assembly. This regulator is designed to provide a stable and precise output voltage, even when the input voltage is close to the desired output voltage or under varying load conditions. It's well-suited for battery-powered and portable applications requiring efficient power management.

Applications

  • Portable Devices: Used in smartphones, tablets, and other handheld devices for voltage regulation.
  • Wearable Technology: Found in smartwatches, fitness trackers, and similar devices to provide stable power.
  • Wireless Communication: Implemented in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • IoT Devices: Provides regulated power for sensors, microcontrollers, and other components in IoT applications.
  • Battery-Powered Systems: Suitable for any battery-operated device requiring efficient and reliable voltage regulation.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, enhancing efficiency.
  • High Output Accuracy: Delivers a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown Protection (OTP): Prevents overheating and damage by shutting down the regulator at high temperatures.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Operation: Stable output voltage ensures reliable performance of connected components.
  • Fault Protection: Overcurrent and thermal shutdown features protect the regulator and load from potential damage.
  • Compact Design: Small package size and compatibility with ceramic capacitors enable compact and efficient designs.
  • Simplified Assembly: Tape and reel packaging simplifies automated assembly processes.

Additional Details

The RT9011-MSGJ6.TR is characterized by its low dropout voltage, making it efficient in battery-powered applications where the battery voltage decreases over time. The high output accuracy ensures connected components receive the correct voltage, preventing malfunctions. Its low quiescent current minimizes power consumption when the device is not actively regulating, contributing to extended battery life. The built-in overcurrent and thermal shutdown protection mechanisms protect the regulator and the connected load from damage due to excessive current draw or overheating. It's designed to be stable with ceramic output capacitors, which are commonly used due to their small size and low ESR (Equivalent Series Resistance). The tape and reel packaging facilitates automated assembly, improving manufacturing efficiency and reducing costs. The regulator is commonly used in applications requiring a compact, efficient, and reliable voltage regulator.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9240 $65.5440
13+ $8.9640 $116.5320
20+ $8.6833 $173.6660
28+ $8.4038 $235.3064
36+ $8.1231 $292.4316
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess