EN
  • EN
  • DE

RT9011-PPGJ6

Part No RT9011-PPGJ6
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184305-RT9011-PPGJ6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9011-PPGJ6 CAD Model

Description

The RT9011-PPGJ6 is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and efficient power supply for various electronic devices. This LDO regulator is characterized by its low quiescent current and excellent transient response, making it suitable for battery-powered applications and noise-sensitive circuits.

Applications

  • Portable Devices: Ideal for powering smartphones, tablets, and other battery-operated devices due to its low quiescent current and compact size.
  • Wireless Communication Equipment: Used in RF modules and other wireless communication circuits where a stable and clean power supply is crucial.
  • Microcontroller Power: Provides a regulated voltage supply for microcontrollers and other digital ICs.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices that require efficient power management.
  • Audio Equipment: Can be used in audio amplifiers and other audio circuits to provide a clean power supply and minimize noise.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Excellent Transient Response: Maintains a stable output voltage during load changes.
  • Over Current Protection: Protects the regulator and the load from overcurrent conditions.
  • Over Temperature Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with small ceramic output capacitors, reducing the overall solution size and cost.

Benefits

  • Extended Battery Life: The low quiescent current of the RT9011-PPGJ6 helps to extend the battery life of portable devices.
  • Improved System Performance: The stable output voltage and excellent transient response ensure consistent performance of the powered devices.
  • Reduced System Size: The small package size and compatibility with ceramic capacitors allows for a compact system design.
  • Enhanced System Reliability: The overcurrent and overtemperature protection features improve the reliability of the overall system.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The RT9011-PPGJ6 is typically available in a small package, such as a SOT-23 or a similar surface-mount package. The specific output voltage is pre-set depending on the specific variant. It requires minimal external components, typically only input and output capacitors, for stable operation. The regulator is designed to be stable with ceramic capacitors, which are generally preferred for their low ESR (equivalent series resistance) and small size. Always consult the datasheet for the specific operating conditions and recommended external components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess