EN
  • EN
  • DE

RT9011-PPPQW

Part No RT9011-PPPQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184308-RT9011-PPPQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-PPPQW CAD Model

Description

The RT9011-PPPQW is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and efficient power supply for a variety of electronic applications. Its key features include low quiescent current and good transient response, making it well-suited for battery-powered devices and noise-sensitive applications.

Applications

  • Portable Electronics: Smartphones, tablets, and other battery-powered devices benefit from the RT9011-PPPQW's low quiescent current and compact size.
  • Wireless Devices: Used in wireless modules and communication devices to provide a clean and stable power source, ensuring reliable performance.
  • Microcontroller Power Supply: Provides a regulated voltage for microcontrollers and digital circuits, crucial for stable operation.
  • Wearable Technology: Found in smartwatches and fitness trackers, providing efficient power management in space-constrained applications.
  • Audio Applications: Used in audio amplifiers and circuits to reduce noise and ensure a clean power supply, resulting in improved audio quality.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.
  • Excellent Transient Response: Provides a stable output voltage during rapid load changes, ensuring consistent performance.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, which are smaller and have lower ESR compared to other capacitor types.

Benefits

  • Extended Battery Life: The low quiescent current significantly contributes to longer battery life in portable applications.
  • Improved System Stability: The stable output voltage and excellent transient response ensure consistent performance of connected devices.
  • Reduced Solution Size: The compact package and compatibility with ceramic capacitors enable smaller and more efficient designs.
  • Enhanced Reliability: Overcurrent and over-temperature protection features safeguard the regulator and connected devices from potential damage.
  • Simplified Design: Requires few external components, simplifying the design process and reducing overall system cost.

Additional Details

The RT9011-PPPQW is typically available in a small surface-mount package, such as SOT-23 or similar. The output voltage is pre-set according to the specific variant. Proper thermal management is important, and the datasheet should be consulted for recommended PCB layout and thermal considerations. The use of ceramic capacitors with low ESR is recommended for optimal performance. Refer to the datasheet for specific operating conditions and recommended external components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess