EN
  • EN
  • DE

RT9011-PSGJ6

Part No RT9011-PSGJ6
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184309-RT9011-PSGJ6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-PSGJ6 CAD Model

Description

The RT9011-PSGJ6 is a Low Dropout (LDO) voltage regulator designed and manufactured by Richtek USA Inc. It is engineered to provide a stable and efficient power supply for a wide range of electronic devices. Key attributes include its low quiescent current and good transient response, rendering it suitable for applications powered by batteries and circuits sensitive to noise.

Applications

  • Mobile Devices: Ideal for use in smartphones, tablets, and portable media players due to its low power consumption and compact footprint.
  • Wireless Communication Devices: Employed in RF modules and wireless chipsets where a clean and stable power source is critical for reliable operation.
  • Microcontroller and Processor Power: Provides regulated power to microcontrollers, microprocessors, and other digital integrated circuits.
  • Wearable Technology: Well-suited for smartwatches, fitness trackers, and other wearable devices demanding efficient power management.
  • Audio Equipment: Utilized in audio amplifiers and sound processing circuits to minimize noise and ensure high-quality audio output.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage level.
  • Low Quiescent Current: Reduces power consumption in standby mode, significantly extending battery life.
  • Excellent Transient Response: Provides a stable output voltage during sudden load changes, ensuring consistent performance.
  • Overcurrent Protection: Safeguards the regulator and the load from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator when the temperature exceeds a specified limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, offering advantages in size and ESR (Equivalent Series Resistance).

Benefits

  • Prolonged Battery Life: The low quiescent current contributes to a longer operational lifespan for battery-powered devices.
  • Enhanced System Performance: The stable output voltage and excellent transient response ensure consistent performance of the powered components.
  • Reduced System Size: The compact package and compatibility with ceramic capacitors enable a smaller overall system design.
  • Improved System Reliability: The built-in protection features, such as overcurrent and overtemperature protection, enhance the reliability of the entire system.
  • Simplified Design Process: Requires a minimal number of external components, thereby simplifying the design and reducing the bill of materials.

Additional Details

The RT9011-PSGJ6 is typically available in a small surface-mount package such as SOT-23. The output voltage is factory-preset based on the specific part number. It generally requires only input and output capacitors for stable operation. Using ceramic capacitors is recommended due to their low ESR characteristics. Please refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended external component values for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess