The RT9088AGQW is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a higher input voltage with minimal voltage drop. This makes it suitable for applications requiring a clean and regulated power supply.
Applications:
- Portable Devices: Powers various components in smartphones, tablets, and laptops.
- Battery-Powered Systems: Provides regulated voltage for sensitive circuitry in battery-operated devices.
- Microcontroller Power: Supplies stable voltage to microcontrollers and microprocessors.
- Wireless Communication: Used in RF modules and wireless transceivers for reliable operation.
- Sensor Power: Provides clean power to analog sensors and data acquisition systems.
Features:
- Low Dropout Voltage: Operates with a small difference between input and output voltage.
- High Accuracy: Provides a precise and stable output voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode.
- Over Current Protection (OCP): Protects the regulator and load from excessive current.
- Over Temperature Protection (OTP): Shuts down the regulator in case of overheating.
- Small Package: Available in a compact package for space-constrained applications.
Benefits:
- Improved Efficiency: Reduces power loss due to low dropout voltage.
- Stable Operation: Provides a clean and regulated power supply for sensitive components.
- Extended Battery Life: Minimizes power consumption in portable devices.
- Enhanced Reliability: Protects against overcurrent and overtemperature conditions.
- Compact Design: Facilitates integration into small form-factor devices.
Specifications:
The RT9088AGQW has an input voltage range of 2.5V to 5.5V and provides a fixed or adjustable output voltage. It features a low dropout voltage, typically less than 200mV at the rated output current. The quiescent current is typically in the microampere range. The device includes overcurrent protection (OCP) and overtemperature protection (OTP). It is available in a WDFN package.
This LDO regulator delivers stable and accurate power with minimal voltage drop, making it suitable for battery-powered devices and other applications requiring a clean and efficient power supply. The integrated protection features enhance reliability and prevent damage from abnormal operating conditions.