EN
  • EN
  • DE

RT9146A-18GG

Part No RT9146A-18GG
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300760-RT9146A-18GG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9146A-18GG CAD Model

Description

The RT9146A-18GG is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage of 1.8V from a higher input voltage. This LDO regulator is characterized by its low quiescent current, high accuracy, and excellent transient response, making it suitable for a variety of battery-powered and portable applications.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to regulate voltage for critical components.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless communication circuits.
  • Battery-Powered Equipment: Suitable for use in battery-powered sensors, meters, and other low-power devices.
  • Microcontroller Power: Provides stable power to microcontrollers in embedded systems.
  • Consumer Electronics: Used in various consumer electronic devices such as MP3 players and digital cameras.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides precise voltage regulation, typically within ±2% accuracy.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Over-Current Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, reducing the size and cost of the application.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Reliable Performance: Over-current and thermal shutdown protection ensure reliable operation under various conditions.
  • Stable Voltage Regulation: High accuracy ensures that connected components receive the correct voltage, improving overall system performance.
  • Compact Design: Stable operation with ceramic capacitors allows for smaller and more cost-effective designs.
  • Simplified Design: Easy to integrate into various applications with minimal external components required.

Additional Details:

The RT9146A-18GG typically operates with an input voltage range of 2.5V to 5.5V, and provides a fixed output voltage of 1.8V. It is often available in a small surface-mount package, such as a SOT-23 or similar, to minimize board space. The regulator is designed for low-noise applications and provides a stable output even under dynamic load conditions. This LDO is frequently used in applications where a regulated 1.8V supply is needed from a battery or other power source. The specific package type (e.g., SOT-23-5) is crucial for PCB layout.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess