EN
  • EN
  • DE

RT9161-42PX

Part No RT9161-42PX
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089199-RT9161-42PX
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9161-42PX CAD Model

Description

The RT9161-42PX is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek. It is designed to provide a stable and accurate output voltage, even with variations in input voltage and load current. This regulator is particularly well-suited for battery-powered applications and portable devices where efficiency and space are critical.

Applications

  • Portable Electronics: Such as smartphones, tablets, and MP3 players.
  • Wireless Communication Devices: Including Bluetooth modules, Wi-Fi modules, and other RF devices.
  • Battery-Powered Equipment: Such as digital cameras, handheld games, and portable medical devices.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers and other digital logic circuits.
  • Post-Regulation for Switching Regulators: Improving the output ripple and noise performance of switching power supplies.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage, typically within ±2%.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator in the event of overheating, preventing thermal damage.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally, further reducing power consumption.
  • Small Package Size: Typically available in small surface-mount packages, saving valuable board space.
  • Fixed Output Voltage: 4.2V Output Voltage.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9161-42PX contribute to longer battery life in portable devices.
  • Improved System Reliability: The over-current, over-temperature, and short-circuit protection features enhance the reliability of the overall system.
  • Reduced Board Space: The small package size allows for more compact and densely populated circuit boards.
  • Stable Power Supply: The high output accuracy and low dropout voltage ensure a stable and reliable power supply for sensitive electronic components.
  • Simplified Design: The integrated protection features and enable/disable control simplify the design process and reduce the number of external components required.

The RT9161-42PX is typically used in applications where a stable 4.2V supply is needed from a slightly higher voltage source. It's common in Li-Ion battery-powered devices due to the close match of the output voltage with the battery's fully charged state. The specific package is typically a small, thermally efficient package, allowing for effective heat dissipation.

You May Also Be Interested in

Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess