EN
  • EN
  • DE

RT9161A-18CX

Part No RT9161A-18CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184418-RT9161A-18CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161A-18CX CAD Model

Description

The RT9161A-18CX is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 1.8V output voltage from a wide range of input voltages. It is particularly well-suited for battery-powered applications and other systems where maintaining a consistent voltage supply is crucial for optimal performance.

Applications:

  • Cellular phones and smart phones: Providing stable voltage to sensitive components.
  • PDAs and handheld devices: Regulating power for consistent operation.
  • MP3 players and portable media players: Ensuring reliable power supply for audio and video processing.
  • Wireless communication devices: Supplying clean power to RF and digital circuits.
  • Microprocessor and microcontroller power: Delivering stable voltage for reliable processing.

Features:

  • Low Dropout Voltage: The RT9161A-18CX features a low dropout voltage, allowing it to operate effectively even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a highly accurate 1.8V output, ensuring stable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a load.
  • Over-Current Protection: Includes built-in over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short-circuit conditions.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external control signal, further reducing power consumption in standby mode.
  • Small Package Size: Available in compact package options for space-constrained applications.

Benefits:

  • Improved Battery Life: The low quiescent current and high efficiency of the RT9161A-18CX contribute to extended battery life in portable devices.
  • Enhanced System Stability: The accurate and stable output voltage ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Built-in protection features safeguard the regulator and connected circuitry from damage due to over-current, short-circuit, or thermal overload.
  • Reduced Board Space: The small package size allows for more compact designs, freeing up valuable board space.
  • Simplified System Design: The integrated features and ease of use of the RT9161A-18CX simplify system design and reduce the number of external components required.

The RT9161A-18CX is available in various package options. This LDO regulator is a reliable choice for applications requiring a stable and efficient 1.8V power supply. Its comprehensive protection features and compact size make it suitable for a wide range of portable and battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess