EN
  • EN
  • DE

RT9161A-18GX

Part No RT9161A-18GX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1V @ 500mA
Output Current 500mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.75V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 062669-RT9161A-18GX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9161A-18GX CAD Model

Description

The RT9161A-18GX is a low dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and accurate 1.8V output voltage. It's engineered for use in a variety of portable and battery-powered applications where maintaining a consistent voltage supply is critical. The 'GX' designation likely refers to a specific package or performance variant within the RT9161A series.

Applications:

  • Portable Electronics: Powering core logic and memory in devices like smartphones, tablets, and MP3 players.
  • Wireless Devices: Supplying stable voltage to RF transceivers and communication modules in Bluetooth devices, Wi-Fi modules, and other wireless applications.
  • Battery-Powered Systems: Regulating voltage in battery-powered equipment, ensuring consistent performance as the battery discharges.
  • Microcontroller and Microprocessor Power: Providing a clean and stable power source for microcontrollers and microprocessors in embedded systems.
  • Industrial Control Systems: Supplying regulated power to sensors, actuators, and other components in industrial environments.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage, maximizing efficiency, especially in battery-powered applications.
  • High Output Accuracy: Delivers a precise 1.8V output, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a load, extending battery life.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator and the load.
  • Thermal Shutdown Protection: Automatically shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external control signal, reducing power consumption in standby mode.
  • Compact Package: Available in small form-factor packages to minimize board space requirements.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable System Performance: Accurate and stable output voltage ensures consistent operation of sensitive electronic components.
  • Protection Against Damage: Built-in protection features safeguard the regulator and connected circuitry from over-current, short-circuit, and thermal overload.
  • Reduced Board Size: Compact package options allow for smaller and more densely packed designs.
  • Simplified Design: Integrated features simplify system design and reduce the number of external components required.

The RT9161A-18GX is designed to provide a stable and efficient 1.8V power supply for a variety of applications. Its comprehensive protection features, low quiescent current, and compact size make it a suitable choice for portable and battery-powered devices where reliable power regulation is essential.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess