EN
  • EN
  • DE

RT9163-33CX

Part No RT9163-33CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500MA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184452-RT9163-33CX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9163-33CX CAD Model

Description

The RT9163-33CX is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate 3.3V output voltage. Its key feature is its low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This is especially beneficial in battery-powered devices.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other components in devices like smartphones, tablets, and wearables.
  • Wireless Communication Modules: Providing stable voltage to Wi-Fi, Bluetooth, and other RF transceivers.
  • Embedded Systems: Serving as a reliable power source for microprocessors and peripherals in various embedded applications.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and other components in industrial environments.
  • Medical Devices: Providing a clean and stable power supply for sensitive medical equipment.
  • Post-Regulation: Used after switching regulators to further reduce noise and improve output voltage quality.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage.
  • High Output Accuracy: Provides a precise and stable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Over-Current Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown Protection: Automatically shuts down the regulator in case of overheating.
  • Stable with Ceramic Capacitors: Works reliably with low-ESR ceramic capacitors, reducing cost and size.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Performance: Stable and accurate voltage regulation enhances the overall performance of the system.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life.
  • Enhanced Reliability: Over-current and thermal shutdown protection features ensure robust and reliable operation.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details:

The RT9163-33CX typically requires external input and output capacitors for stable operation. The datasheet provides specific recommendations for capacitor selection. It's crucial to consider the operating temperature range and the maximum input voltage when designing with this regulator. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage.

The RT9163-33CX is a reliable and efficient LDO regulator well-suited for a wide range of applications requiring a stable 3.3V power supply. Its protection features and compact size make it a popular choice for various electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess