EN
  • EN
  • DE

RT9167A-33PS

Part No RT9167A-33PS
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184608-RT9167A-33PS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9167A-33PS CAD Model

Description

The RT9167A-33PS is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. This regulator is designed to provide a stable and accurate output voltage of 3.3V, even when the input voltage fluctuates or the load current changes. It is particularly well-suited for applications requiring a clean and reliable power supply.

Applications:

  • Post Regulators for Switching Power Supplies: Used to provide a clean, stable voltage after a switching regulator.
  • Microprocessor and Logic Power Supplies: Powers sensitive digital circuits requiring stable voltage.
  • Battery-Powered Equipment: Extends battery life by providing efficient voltage regulation.
  • Instrumentation: Powers measurement and control circuitry.
  • Wireless Devices: Provides stable power to RF and baseband circuitry.

Features:

  • Low Dropout Voltage: Typically 150mV at 300mA, allowing for operation with minimal input-output voltage differential.
  • High Output Accuracy: Ensures a precise 3.3V output voltage.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Enable/Disable Control: Allows for remote on/off control of the regulator.
  • Stable with Ceramic Output Capacitors: Ensures stability with low-ESR ceramic capacitors, reducing the overall solution size and cost.

Benefits:

  • Improved System Performance: Provides a stable and accurate voltage supply, leading to enhanced performance and reliability of the powered devices.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Enhanced Protection: Built-in protection features safeguard the regulator and connected devices from damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the need for external components.
  • Reduced Solution Size: Small package size enables compact designs.

Additional Details:

The RT9167A-33PS is available in a SOT-23-5 package. It operates over a wide input voltage range, typically from 2.5V to 5.5V, making it suitable for various power supply configurations. The regulator is designed for use with ceramic output capacitors, which offer excellent stability and low ESR. The device also features an enable pin that allows the output to be shut down for power saving purposes. The thermal shutdown protection will disable the output when the junction temperature exceeds the limit, preventing damage to the regulator. The over-current and short-circuit protection functions limit the output current, protecting both the regulator and the load. This LDO regulator is ideal for applications where stable voltage, low noise, and small size are critical requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess