EN
  • EN
  • DE

RT9169-28CB

Part No RT9169-28CB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184642-RT9169-28CB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9169-28CB CAD Model

Description

The RT9169-28CB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and precise 2.8V output voltage, making it suitable for a variety of applications requiring a regulated power supply. This regulator is commonly used in portable devices, battery-powered equipment, and other applications where efficiency and space are critical.

Applications:

  • Portable Devices: Powering microcontrollers, memory chips, and other low-power components in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a regulated voltage supply for sensors, wireless communication modules, and control circuits in battery-operated devices such as remote controls and portable medical devices.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs in devices like wireless headsets and IoT devices.
  • Consumer Electronics: Used in various consumer electronic products such as digital cameras, handheld gaming consoles, and portable audio devices.
  • Microcontroller Power: Providing a stable 2.8V supply for microcontrollers in embedded systems and control applications.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Output Accuracy: Provides a precise 2.8V output voltage, critical for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable devices.
  • Over Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator and surrounding components by automatically shutting down in high-temperature conditions.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to prolonged battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection features ensure robust and reliable operation.
  • Stable Voltage Supply: High output accuracy provides a stable and consistent 2.8V voltage supply for critical components.
  • Reduced Board Space: Compact package size allows for smaller and more densely populated circuit boards.
  • Simplified Design: Easy to implement with minimal external components, simplifying the design process.

Additional Details:

The RT9169-28CB typically requires only a few external components, such as input and output capacitors, to operate effectively. It is designed to handle a range of input voltages while maintaining a stable 2.8V output. The regulator's low dropout voltage allows it to continue functioning even when the input voltage drops close to the output voltage, which is particularly beneficial in battery-powered applications. The thermal shutdown feature automatically disables the regulator if the junction temperature exceeds a safe threshold, preventing permanent damage. The overcurrent protection limits the output current to a safe level, protecting both the regulator and the load from potential damage due to short circuits or excessive current draw.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess