EN
  • EN
  • DE

RT9173

Part No RT9173
Manufacturer Richtek USA Inc.
Description 1.5A/3A Bus Termination Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Richtek USA Inc.
Win Source Part Number 1244291-RT9173
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9173 CAD Model

Description

The RT9173 is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and regulated output voltage from a higher input voltage with minimal voltage drop. The device is characterized by its low quiescent current, high accuracy, and built-in protection features, making it suitable for portable devices and battery-powered applications.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Wireless communication devices
  • Microcontroller power supplies
  • Consumer electronics
  • Industrial control systems

Features:

  • Low dropout voltage
  • Low quiescent current
  • High output accuracy
  • Stable with ceramic capacitors
  • Over-current protection
  • Over-temperature protection
  • Short-circuit protection
  • Fixed and adjustable output voltage options

Benefits:

  • Efficient Power Management: Low dropout voltage ensures efficient power conversion, extending battery life in portable devices.
  • Low Power Consumption: Low quiescent current minimizes power consumption in standby mode, further enhancing battery life.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of sensitive electronic components.
  • Robust Protection: Built-in protection features safeguard the device and the connected load from damage due to over-current, over-temperature, and short-circuit conditions.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the number of external components required.

The RT9173's specifications include a wide input voltage range and various fixed output voltage options, providing flexibility in different application scenarios. It typically comes in small, surface-mount packages, making it easy to integrate into compact designs. Its combination of efficiency, stability, and protection features makes it an ideal choice for powering sensitive electronic components in various applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess