EN
  • EN
  • DE

RT9173CCSP

Part No RT9173CCSP
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184673-RT9173CCSP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9173CCSP CAD Model

Description

The RT9173CCSP is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed for applications requiring a stable and efficient voltage source, particularly in portable and battery-powered devices. The key features of this regulator include low quiescent current, fast transient response, and various protection mechanisms. The CCSP package (Chip Scale Package) allows for a very compact footprint, ideal for space-constrained applications.

Applications

  • Mobile Devices: Powering core components like microprocessors and memory.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • Portable Audio Players: Supplying clean power to audio amplifiers and DACs.
  • Digital Cameras: Providing stable voltage to image sensors and processors.
  • Wireless Modules: Power management for Bluetooth, Wi-Fi, and other wireless communication modules.
  • IoT Devices: Efficient power supply for low-power connected devices.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Protection: Disables the regulator if it overheats, preventing damage.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.
  • Chip Scale Package (CCSP): Ultra-compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current optimizes energy efficiency.
  • Stable and Reliable Power: Precise voltage regulation ensures consistent performance of downstream components.
  • Protection Against Fault Conditions: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Ultra-Compact Design: CCSP package enables use in extremely small devices.
  • Simplified Design: Requires few external components, reducing board space and cost.

Additional Details

The RT9173CCSP is available in a Chip Scale Package (CCSP) for minimal footprint. The output voltage is fixed and predetermined based on the specific variant of the part. The datasheet provides details on input voltage range, output voltage accuracy, load regulation, and operating temperature range. Input and output capacitors are typically required for stability and transient response. The enable pin allows for disabling the regulator to conserve power when not in use. When operating at higher input voltages or output currents, ensure adequate thermal management. Consult the datasheet for recommended layout guidelines and component selection for optimal performance.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess