EN
  • EN
  • DE

RT9178-27CB

Part No RT9178-27CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301162-RT9178-27CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9178-27CB CAD Model

Description

The RT9178-27CB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable 2.7V output voltage, making it suitable for various battery-powered and portable applications. The device features a low dropout voltage, enabling it to maintain a stable output even when the input voltage is close to the output voltage.

Applications

  • Portable Devices: Powering microcontrollers, memory chips, and other low-voltage components in smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Providing regulated voltage for Bluetooth modules, Wi-Fi chips, and other wireless connectivity components.
  • Battery-Powered Systems: Supplying a stable 2.7V for sensors, actuators, and control circuits in battery-operated equipment.
  • Consumer Electronics: Regulating voltage for various components in devices like digital cameras, MP3 players, and remote controls.
  • Industrial Applications: Providing stable power for industrial control systems, data acquisition units, and other industrial equipment.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and reliable 2.7V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Improved System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing the overall system cost.
  • Stable Voltage Regulation: Ensures consistent performance of powered components by providing a stable and accurate 2.7V output.
  • Compact Solution: Available in small packages suitable for space-constrained applications.

Additional Details

The RT9178-27CB typically utilizes ceramic output capacitors for stable operation and good transient response. Consult the datasheet for specific recommendations on capacitor selection and layout guidelines. The operating temperature range generally falls between -40°C and +85°C. Available package options commonly include SOT-23-5 and other small surface mount packages.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess