EN
  • EN
  • DE

RT9178-30PB

Part No RT9178-30PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301168-RT9178-30PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9178-30PB CAD Model

Description

The RT9178-30PB is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. It is specifically designed to provide a stable and accurate 3.0V output voltage from a wide range of input voltages. This LDO regulator is suitable for various portable and battery-powered applications where efficiency and size are important.

Applications

  • Cellular phones
  • Cordless phones
  • PDAs
  • MP3 players
  • GPS devices
  • Digital cameras
  • Portable instruments
  • Wireless devices

Features

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 3.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, maximizing battery life.
  • Over Current Protection: Protects the regulator and the load from damage due to excessive current flow.
  • Over Temperature Protection: Shuts down the regulator when the internal junction temperature reaches a critical level.
  • Short Circuit Protection: Protects the regulator from damage caused by short circuits at the output.
  • Stable with Ceramic Output Capacitors: Compatible with small and cost-effective ceramic capacitors.
  • Compact Package: Available in a small package for applications with limited space.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Improved System Reliability: Over current and over temperature protection safeguard the regulator and the connected load.
  • Reduced Board Space: Compact package allows for integration into space-constrained designs.
  • Stable and Accurate Power Supply: Provides a reliable and clean 3.0V power source for sensitive electronic components.
  • Cost-Effective Solution: Offers a good balance of performance, features, and cost.

The RT9178-30PB LDO regulator is a dependable solution for various applications. Its characteristics, including low dropout voltage, high accuracy, and protection features, make it suitable for powering electronic devices requiring a stable 3.0V supply. The compatibility with ceramic output capacitors simplifies design and reduces cost. The compact package enables its use in portable and miniature applications.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess