EN
  • EN
  • DE

RT9178-33CB

Part No RT9178-33CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301170-RT9178-33CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9178-33CB CAD Model

Description

The RT9178-33CB is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate 3.3V output voltage, making it suitable for a variety of applications, especially those that are portable and battery-powered.

Applications

  • Cellular phones
  • Cordless phones
  • PDAs
  • MP3 players
  • GPS devices
  • Digital cameras
  • Portable instruments
  • Wireless devices

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage level.
  • High Output Accuracy: Delivers a precise 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, preserving battery life.
  • Over Current Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator when its internal temperature exceeds a safe operating range.
  • Short Circuit Protection: Safeguards the regulator from damage caused by short circuits at the output.
  • Stable with Ceramic Output Capacitors: Compatible with small and cost-effective ceramic capacitors, simplifying design and reducing component costs.
  • Compact Package: Comes in a small form-factor package for applications where space is limited.

Benefits

  • Extended Battery Life: Low quiescent current helps extend the runtime of battery-powered devices.
  • Improved System Reliability: Over current and over temperature protection enhance the robustness of the regulator and the overall system.
  • Reduced Board Space: The compact package makes it suitable for applications with stringent size constraints.
  • Stable and Reliable Power Supply: Provides a clean and consistent 3.3V power source for sensitive electronic components.
  • Cost-Effective Solution: Offers a balanced combination of performance, features, and cost-effectiveness.

The RT9178-33CB LDO regulator offers a dependable solution for various electronic applications. Its characteristics such as low dropout voltage, precise output, and comprehensive protection mechanisms make it an appropriate choice for powering delicate electronic components. The use of ceramic output capacitors helps in ensuring stability and reducing the overall system cost. The compact package makes it suitable for portable and miniature applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess