EN
  • EN
  • DE

RT9182GCES

Part No RT9182GCES
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301192-RT9182GCES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9182GCES CAD Model

Description

The RT9182GCES is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a wide range of input voltages with very low quiescent current consumption. This makes it an excellent choice for battery-powered applications where maximizing battery life is crucial. Its features include overcurrent protection and thermal shutdown, ensuring reliable operation in various conditions.

Applications:

  • Wearable Devices: Powers the core logic and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulates power in low-power sensors and communication modules.
  • Portable Medical Devices: Provides stable power to critical components in devices like blood glucose meters and heart rate monitors.
  • Remote Controls: Extends battery life in remote controls for TVs and other electronic devices.
  • Low-Power Microcontrollers: Powers microcontrollers in embedded systems requiring long-term operation.

Features:

  • Ultra-Low Quiescent Current: Minimizes battery drain in standby and active modes.
  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltage.
  • High Output Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Thermal Shutdown (TSD): Prevents overheating and damage to the regulator.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors, reducing board space.

Benefits:

  • Extended Battery Life: Ultra-low quiescent current significantly prolongs the operation of battery-powered devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection enhance the reliability of the system.
  • Compact Design: Stable operation with ceramic capacitors allows for smaller and more compact circuit designs.
  • Simplified Integration: Easy to use and requires minimal external components.
  • Consistent Output: Maintains a stable output voltage despite variations in input voltage and load conditions.

Additional Details:

The RT9182GCES is commonly packaged in a small outline transistor (SOT) package, like SOT-23. The specific input voltage range, output voltage options, and other electrical characteristics can be found in the Richtek datasheet for this part number. It's designed for applications where power efficiency and board space are critical. The enable pin is typically available, allowing the LDO to be turned off to further reduce power consumption when not needed. Refer to the official Richtek documentation for comprehensive details and application guidelines.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess