EN
  • EN
  • DE

RT9183A-33GLF

Part No RT9183A-33GLF
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159539-RT9183A-33GLF
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9183A-33GLF CAD Model

Description

The RT9183A-33GLF is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This LDO regulator is characterized by its low dropout voltage, high accuracy, and low quiescent current, making it suitable for a wide range of portable and battery-powered applications.

Applications

  • Portable electronics (e.g., smartphones, tablets)
  • Battery-powered devices
  • Microcontroller power supplies
  • Wireless communication modules
  • Low-noise analog circuits

Features

  • Low dropout voltage
  • High output voltage accuracy
  • Low quiescent current
  • Over-current protection
  • Over-temperature protection

Benefits

  • Extended battery life due to low quiescent current
  • Stable and accurate output voltage for reliable operation
  • Protection against damage from over-current and over-temperature conditions
  • Simplified system design with minimal external components
  • Improved efficiency compared to traditional linear regulators

Additional Details

The RT9183A-33GLF features a small package size, which allows for compact PCB layouts. Technical specifications include input voltage range, output voltage accuracy, dropout voltage, quiescent current, and maximum output current. The regulator also incorporates internal protection features such as current limiting and thermal shutdown to prevent damage from overload conditions. The RT9183A-33GLF is designed to operate over a wide temperature range. The device is available in various surface-mount packages, making it compatible with automated assembly processes. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess