The RT9373A is a highly integrated power management IC (PMIC) from Richtek, designed to cater to the power needs of portable and battery-operated devices. This PMIC integrates multiple DC-DC converters, a battery charger, and comprehensive protection features in a compact package. It's engineered to optimize power efficiency and prolong battery life in applications such as smartphones, tablets, wearables, and other low-power devices.
Applications
- Smartphones
- Tablets
- Wearable Devices (Smartwatches, Fitness Trackers)
- Portable Media Players
- Low-Power IoT Devices
Features
- Multiple High-Efficiency DC-DC Converters: Provides stable and efficient power to various system components.
- Integrated Battery Charger: Supports Lithium-ion and Lithium-polymer batteries with programmable charging parameters.
- Low Quiescent Current: Minimizes power consumption during standby and idle modes, enhancing battery life.
- I2C Interface: Enables flexible configuration and monitoring of power rails, charging parameters, and protection features.
- Comprehensive Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), Short-Circuit Protection (SCP), and Over-Temperature Protection (OTP).
- Compact Package: Small QFN package designed for space-constrained applications.
Benefits
- Optimized Power Efficiency: High-efficiency DC-DC converters and low quiescent current minimize power loss and extend battery life.
- Reduced Board Space: Integrated power functions reduce the need for external components, saving board space.
- Flexible Configuration: I2C interface allows for easy configuration and monitoring of key parameters, tailoring the PMIC to specific application requirements.
- Enhanced System Reliability: Comprehensive protection features ensure safe and reliable operation under various conditions.
- Simplified Design: Integrated solution simplifies power management design, reducing design complexity and time-to-market.
The RT9373A features multiple high-efficiency DC-DC converters to deliver power to different system components, ensuring stable and efficient operation across various load conditions. The integrated battery charger supports Lithium-ion and Lithium-polymer batteries and allows for programmable charging parameters, enabling optimized charging profiles tailored to specific battery characteristics. The I2C interface enables flexible configuration and monitoring of key parameters, providing the ability to fine-tune the PMIC for optimal performance in diverse applications. The comprehensive protection features, including Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, and Over-Temperature Protection, safeguard the device against potential damage and ensure reliable operation under different operating conditions.
Technical Specifications: The input voltage range is typically between 2.7V and 5.5V. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environmental conditions. Specific output voltages and currents for the DC-DC converters are configurable via the I2C interface.