EN
  • EN
  • DE

RT9527HGQW

Part No RT9527HGQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007547-RT9527HGQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9527HGQW CAD Model

Description

The RT9527HGQW is a highly integrated battery charger IC manufactured by Richtek USA Inc. It is designed to provide a complete charging solution for single-cell Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) batteries. This charger IC integrates power path management, allowing the system to operate while charging the battery. It is widely used in portable devices such as smartphones, tablets, and power banks due to its compact size and high efficiency.

Applications:

  • Smartphones: Charges the Li-Ion or Li-Poly battery and provides power path management.
  • Tablets: Used for efficient battery charging and power management.
  • Power Banks: Provides charging functionality for external battery packs.
  • Portable Media Players: Charges the battery and manages power distribution.
  • Wearable Devices: Suitable for charging batteries in smartwatches and fitness trackers.

Features:

  • Integrated Power Path Management: Allows the system to operate while charging the battery.
  • High Charging Efficiency: Maximizes the charging efficiency to reduce heat generation and charging time.
  • Input Over-Voltage Protection (OVP): Protects the charger from damage due to excessive input voltage.
  • Battery Over-Voltage Protection (OVP): Prevents overcharging and protects the battery from damage.
  • Thermal Shutdown Protection: Shuts down the charger in case of excessive temperature to prevent damage.
  • Charging Current Limit: Adjustable charging current limit to suit different battery capacities.
  • Automatic Sleep Mode: Enters a low-power sleep mode when charging is complete to conserve energy.

Benefits:

  • Fast Charging: High efficiency and adjustable charging current enable fast charging of batteries.
  • Enhanced Battery Life: Integrated protection features prevent overcharging and over-discharging, extending battery lifespan.
  • Safe Operation: OVP and thermal shutdown protection ensure safe operation and prevent damage to the device and battery.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Efficient Power Management: Power path management allows the system to operate seamlessly while charging.

Technical Specifications:

Typical specifications for the RT9527HGQW battery charger IC include:

  • Input Voltage Range: (e.g., 4.5V to 13.5V)
  • Charging Voltage: 4.2V (for single-cell Li-Ion/Li-Poly batteries)
  • Charging Current: Adjustable, typically up to 2A
  • Input Over-Voltage Protection (OVP): (e.g., 6.8V)
  • Operating Temperature Range: (e.g., -40°C to +85°C)
  • Package Type: (e.g., WQFN)

For detailed and accurate specifications, please consult the official Richtek USA Inc. datasheet for the RT9527HGQW.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess