EN
  • EN
  • DE

TA0420A

Part No TA0420A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 460 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993125-TA0420A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0420A CAD Model

Description

The TA0420A is a Surface Acoustic Wave (SAW) filter produced by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are crucial components in modern wireless communication devices, responsible for selectively passing specific frequencies while blocking others. This particular filter is designed to deliver exceptional performance in various RF applications, ensuring signal integrity and reducing unwanted interference. The TA0420A is engineered for high reliability and stable operation in demanding environments.

Applications

  • Wireless Communication Devices: Integral to mobile phones, cordless phones, and wireless networking equipment, providing frequency selectivity for reliable communication.
  • RF Transceivers: Used in transmitters and receivers to filter the desired frequency band, enhancing signal-to-noise ratio and overall performance.
  • Remote Control Systems: Employed in remote controls and keyless entry systems for accurate and reliable signal transmission and reception.
  • GPS Receivers: Implemented in GPS navigation systems to filter out-of-band noise, improving positioning accuracy.
  • Wireless Security Systems: Used in alarm systems and security devices to filter specific frequencies, ensuring secure communication channels.

Features

  • Center Frequency: Specific center frequency, which varies based on the exact model specification. Consult the datasheet for the precise frequency (e.g., 315 MHz, 433.92 MHz).
  • Bandwidth: Optimally designed bandwidth to accommodate the desired signal frequencies while rejecting unwanted noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring minimal loss of signal strength.
  • High Attenuation: Provides excellent rejection of signals outside the passband, preventing interference from adjacent frequencies.
  • Compact Surface Mount Package: Designed for easy integration into small electronic devices, utilizing surface mount technology (SMT).
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive, ensuring environmental safety and compliance.

Benefits

  • Enhanced Signal Integrity: Precise filtering minimizes noise and interference, improving the overall quality of the transmitted and received signals.
  • Optimized Wireless Performance: Enables reliable and efficient wireless communication by selectively passing the desired frequencies.
  • Compact and Lightweight: The small size and low weight of the SAW filter make it ideal for portable and miniature devices.
  • Stable and Reliable Operation: SAW technology ensures consistent performance over a wide range of temperature and environmental conditions.
  • Cost-Effective Solution: Surface mount design and automated assembly processes reduce manufacturing costs.

Additional Details

The TA0420A SAW filter utilizes interdigital transducers (IDTs) fabricated on a piezoelectric substrate. These transducers convert electrical signals into mechanical surface acoustic waves and vice versa. The precise design and manufacturing processes ensure accurate frequency response and optimal performance. It is essential to consult the datasheet for specific electrical characteristics and application guidelines.

Proper impedance matching is crucial for optimal performance. The filter should be carefully matched to the impedance of the surrounding circuitry to minimize signal reflections and maximize signal transmission. SAW filters are passive components and do not require any external power supply. The TA0420A is designed for automated assembly using standard SMT processes, simplifying manufacturing and reducing overall production costs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,634 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess