EN
  • EN
  • DE

RT9536GQW

Part No RT9536GQW
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description Linear Single Cell Li-Ion Battery Charger IC for Portable Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110114-RT9536GQW
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9536GQW CAD Model

Description

The RT9536GQW is a highly integrated single-cell Li-ion battery charger IC from Richtek USA Inc. It is designed for portable applications where space and efficiency are critical. This device integrates a synchronous buck converter to efficiently charge single-cell Li-ion batteries and provides comprehensive protection features.

Applications

  • Smartphones: Battery charging in mobile phones.
  • Tablets: Battery charging in tablet computers.
  • Portable media players: Charging MP3 players and other portable devices.
  • Power banks: Charging power banks and external battery packs.
  • Wearable devices: Charging smartwatches, fitness trackers, and other wearable devices.

Features

  • Synchronous buck converter: High-efficiency charging reduces heat generation.
  • Single-cell Li-ion battery charger: Designed specifically for single-cell Li-ion batteries.
  • Input over-voltage protection (OVP): Protects the IC from excessive input voltage.
  • Output over-voltage protection (OVP): Protects the battery from overcharging.
  • Over-current protection (OCP): Protects the IC and battery from excessive current.

Benefits

  • Fast charging: High-efficiency charging reduces charging time.
  • Extended battery life: Optimized charging algorithms prolong battery lifespan.
  • Enhanced safety: Comprehensive protection features prevent battery damage.
  • Small footprint: Compact design allows for integration into small form-factor devices.
  • Simplified design: Highly integrated solution reduces external component count.

Additional Details

The RT9536GQW typically operates with an input voltage range compatible with USB power sources. Key specifications include the charging current, charging voltage, and switching frequency. It employs a sophisticated charging algorithm that optimizes charging efficiency and battery lifespan. It includes thermal shutdown protection to prevent overheating. The device is available in a compact QFN package for efficient heat dissipation and small footprint. The charging current can be programmed externally using resistors, allowing for customization based on battery capacity and charging requirements. It also features a power good indicator to signal the completion of the charging cycle.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess