EN
  • EN
  • DE

RT9701ACBL

Part No RT9701ACBL
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184882-RT9701ACBL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9701ACBL CAD Model

Description

The RT9701ACBL is a power distribution switch designed by Richtek USA Inc. It is a highly integrated solution for applications requiring over-current protection and power management. This device offers a robust and efficient way to control power distribution in various electronic systems.

Applications:

  • USB power distribution: Protects USB ports from overcurrent conditions.
  • Portable devices: Used in smartphones, tablets, and other battery-powered devices to manage power efficiently.
  • Hot-swap applications: Allows safe insertion and removal of components without disrupting system operation.
  • Power supplies: Provides overcurrent protection for power supply outputs.
  • General purpose power switching: Can be used in a wide range of applications requiring controlled power distribution.

Features:

  • Overcurrent Protection: The RT9701ACBL provides a built-in overcurrent protection mechanism that prevents damage to the device and the connected load.
  • Thermal Shutdown: Includes a thermal shutdown feature that disables the switch if the device temperature exceeds a safe limit.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Low On-Resistance: Features a low on-resistance (typically in the milliohm range) for efficient power transfer and minimal voltage drop.
  • Enable/Disable Control: Allows external control of the switch, enabling or disabling power distribution as needed.
  • Small Package: Available in compact packages like SOT-23 or similar, making it suitable for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection features improve system reliability and prevent damage from fault conditions.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing board space.
  • Efficient Power Management: Low on-resistance ensures efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control allows for dynamic power management and load switching.
  • Cost-Effective: Provides a cost-effective solution for power distribution and protection.

Additional Details:

The RT9701ACBL typically operates within a specific input voltage range, often around 2.5V to 5.5V, making it compatible with various power supply voltages. The overcurrent limit is a key parameter, usually specified in the datasheet, and can range from hundreds of milliamps to several amps, depending on the specific variant. It's essential to consult the datasheet for the precise specifications, including the operating temperature range, package dimensions, and pinout information. The device's internal MOSFET ensures efficient switching and low power dissipation. It adheres to industry standards for ESD protection, ensuring robustness against electrostatic discharge events.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess