EN
  • EN
  • DE

RT9711CPB

Part No RT9711CPB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184905-RT9711CPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9711CPB CAD Model

Description

The RT9711CPB, manufactured by Richtek USA Inc., is a high-side power switch IC designed to provide controlled power distribution with built-in protection features. It is commonly used to safeguard circuits from damage due to overcurrent and short-circuit conditions. The device integrates a power MOSFET and control logic within a small package, offering an efficient power management solution.

Applications

  • USB Power Distribution: Protects USB ports in various devices from overcurrent and short-circuit events.
  • Hot-Swap Applications: Ensures safe insertion and removal of modules without causing system damage.
  • Power Over Ethernet (PoE): Used in PoE applications for controlled and protected power delivery.
  • Notebook Computers and Tablet PCs: Provides power management and protection in portable computing devices.
  • General Purpose Power Switching: Suitable for a wide range of applications requiring controlled power switching capabilities.

Features

  • Overcurrent Protection: Limits the output current to prevent damage during overload conditions.
  • Short-Circuit Protection: Rapidly shuts down the switch in response to a short-circuit event.
  • Thermal Shutdown: Protects the device from thermal damage by shutting down when the junction temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is below a specified level.
  • Reverse Blocking: Prevents current flow from the output back to the input source.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits

  • Enhanced System Reliability: Provides comprehensive protection against overcurrent, short circuits, and thermal events.
  • Reduced Component Count: Integrates multiple functions into a single device, simplifying circuit design.
  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, increasing overall system efficiency.
  • Simplified Design: Integrated features reduce the need for external protection components.
  • Compact Solution: Small package allows for use in space-constrained applications.

Additional Details

The RT9711CPB operates within a specified input voltage range and is typically available in a surface-mount package. Detailed electrical characteristics, including voltage and current limits, switching speeds, and thermal resistance, can be found in the product datasheet. It is important to consult the datasheet for precise operating conditions and design recommendations. The device includes an enable input for external control of the switch, offering flexibility in system design. Its robust protection features make it well-suited for applications where power integrity is critical.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess