EN
  • EN
  • DE

RT9711DPBG

Part No RT9711DPBG
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184909-RT9711DPBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9711DPBG CAD Model

Description

The RT9711DPBG is a high-side power switch IC produced by Richtek USA Inc. It is designed to offer robust power distribution with integrated protection features. This component is typically used to safeguard circuits against overcurrent and short-circuit conditions. Integrating a power MOSFET and control circuitry, the RT9711DPBG provides a compact and efficient power management solution.

Applications

  • USB Power Distribution: Commonly implemented in USB ports to safeguard against overcurrent and short circuits.
  • Hot-Swap Applications: Protects systems during the insertion and removal of modules, preventing potential damage.
  • Power Over Ethernet (PoE): Utilized in PoE devices to ensure protected and controlled power delivery.
  • Notebook Computers and Tablet PCs: Offers power protection and management capabilities in portable computing devices.
  • General Purpose Power Switching: Suitable for a diverse range of applications that necessitate controlled power switching.

Features

  • Overcurrent Protection: Limits the output current to protect both the load and the power source from overload conditions.
  • Short-Circuit Protection: Facilitates a rapid shutdown of the switch in the event of a short circuit.
  • Thermal Shutdown: Prevents overheating by shutting down the device when its temperature exceeds a safe operational limit.
  • Under-Voltage Lockout (UVLO): Inhibits device operation when the input voltage falls below a defined threshold.
  • Reverse Blocking: Prevents the reverse flow of current back into the power source.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits

  • Enhanced System Reliability: Offers robust protection against overcurrent, short circuits, and thermal events, boosting system robustness.
  • Reduced Component Count: Integrates multiple functionalities into a single package, simplifying circuit design.
  • Improved Power Efficiency: Low on-resistance aids in minimizing power losses and enhancing overall efficiency.
  • Simplified Design: Integrated features minimize the necessity for complex external circuitry.
  • Compact Solution: Its small form factor makes it ideal for applications with limited space.

Additional Details

The RT9711DPBG is designed to operate within a specific input voltage range and is typically available in a compact surface-mount package. Comprehensive electrical characteristics, including voltage and current limits, switching times, and thermal resistance, can be found in the datasheet. Consulting the datasheet is crucial for precise operating conditions and design considerations. The enable pin enables external control of the switch. The device's robust protection capabilities make it well-suited for critical applications where maintaining power integrity is essential.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess