The EN39SL160L-70NIP is a 16 Mbit (Megabit) Flash memory device manufactured by Eon Silicon Solution. The '70' likely refers to the access time in nanoseconds. 'NIP' indicates the package type. Given the 'L' in the part number, it might suggest a low-voltage operation.
Applications
- Embedded systems.
- Industrial control systems.
- Networking equipment.
- Consumer electronics.
- Data storage for low-power applications.
Features
- Memory Size: 16 Mbit.
- Access Time: 70ns.
- Non-Volatile: Retains data when power is off.
- Low Voltage Operation: Designed for low power consumption.
- Sector Erase: Supports sector-based memory erasure.
- NIP Package: Specific package type.
Benefits
- Reliable Data Storage: Flash memory for reliable storage.
- Fast Read Access: 70ns access time.
- Low Power Consumption: Extends battery life in portable devices.
- Easy Integration: Streamlines integration into existing systems.
Additional Details
The EN39SL160L-70NIP provides a balance of storage capacity, speed, and low power consumption. The precise characteristics, including operating voltage, temperature range, and pinout, will be detailed in the manufacturer's datasheet. Adherence to recommended handling and soldering practices is crucial to ensure the longevity and proper functioning of the device.