EN
  • EN
  • DE

RT9990GQW

Part No RT9990GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301906-RT9990GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9990GQW CAD Model

Description

The RT9990GQW, manufactured by Richtek USA Inc., is a highly efficient power management IC (PMIC) primarily designed for use in portable electronic devices. This PMIC integrates several functions, including multiple DC-DC converters and LDO regulators, to provide a comprehensive power solution for various system components. Its design focuses on minimizing power consumption and maximizing battery life in applications such as smartphones, tablets, and other mobile devices.

Applications:

  • Smartphones: Provides power to the application processor, display, memory, and other peripherals.
  • Tablets: Efficiently manages power distribution to ensure optimal performance and battery life.
  • Portable Media Players: Regulates power for audio and video playback, extending usage time.
  • Handheld Gaming Devices: Delivers stable power to the CPU, GPU, and display for smooth gaming experiences.
  • Wearable Technology: Powers smartwatches, fitness trackers, and other wearable devices with low power consumption.

Features:

  • Multiple DC-DC Converters: Includes buck converters for high-efficiency voltage step-down.
  • Low Dropout (LDO) Regulators: Provides stable and clean power to sensitive analog and digital circuits.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels dynamically to reduce power consumption based on workload.
  • Battery Charging Management: Integrated charging circuitry supports various battery types and charging profiles.
  • I2C Communication Interface: Allows for easy configuration, control, and monitoring of the PMIC.
  • Over-Voltage and Over-Current Protection: Protects the device and system from damage due to voltage or current spikes.

Benefits:

  • Extended Battery Life: Highly efficient power conversion and dynamic voltage scaling contribute to longer battery life.
  • Reduced System Footprint: Integrated functions minimize the number of external components required, resulting in a smaller board size.
  • Simplified Design: Easy configuration through the I2C interface and comprehensive protection features simplify the design process.
  • Improved System Reliability: Stable and clean power delivery enhances the reliability and performance of the entire system.
  • Cost-Effective Solution: Integration of multiple functions reduces the overall system cost.

Technical Specifications:

While detailed specifications depend on the specific model, typical characteristics include:

  • Input Voltage Range: e.g., 2.7V to 5.5V
  • Output Voltage Range: Multiple rails with adjustable voltage levels
  • Switching Frequency: e.g., 2MHz
  • Operating Temperature Range: e.g., -40°C to +85°C

The RT9990GQW is typically packaged in a QFN (Quad Flat No-leads) package for efficient thermal performance and compact size. It is a versatile PMIC suitable for a wide range of portable electronic devices that demand high efficiency and reliable power management.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,903 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess