EN
  • EN
  • DE

RTC6602

Part No RTC6602
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 301976-RTC6602
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC6602 CAD Model

Description

The RTC6602 is a low-power RF front-end IC designed by Richwave. This IC is primarily used in applications related to wireless communication, particularly in the 2.4 GHz ISM band. It's commonly employed in devices that require a compact and efficient solution for signal reception and transmission, such as wireless mice, keyboards, and other peripherals. The RTC6602 aims to minimize power consumption while providing reliable RF performance.

Applications:

  • Wireless mice: Providing a reliable and low-power RF link between the mouse and the computer.
  • Wireless keyboards: Facilitating wireless communication for keyboard input to a computer or other device.
  • Wireless game controllers: Enabling wireless control of games on various platforms.
  • Wireless presenters: Allowing presenters to control slides and other functions wirelessly.
  • Wireless audio devices: Implementing wireless audio streaming between devices.
  • Low-power wireless sensors: Used in various sensor applications where wireless data transmission is required.

Features:

  • 2.4 GHz ISM band operation: Operates in the widely used 2.4 GHz frequency band.
  • Low power consumption: Designed for battery-powered applications to extend battery life.
  • Single-chip solution: Integrates multiple RF functions into a single IC.
  • High sensitivity receiver: Provides excellent signal reception even in noisy environments.
  • Programmable transmit power: Allows adjusting transmit power for optimal range and power efficiency.
  • On-chip frequency synthesizer: Simplifies design and reduces external component count.
  • Compact package: Small form factor for space-constrained applications.

Benefits:

  • Extended battery life: Low power consumption allows for longer operation without battery replacement.
  • Reliable wireless connectivity: Provides robust RF performance for reliable communication.
  • Simplified system design: Integration reduces the need for external components.
  • Reduced system cost: Single-chip solution lowers overall system cost.
  • Compact size: Suitable for small and portable devices.

Additional Details:

The RTC6602 typically operates on a 3V power supply. The device requires an external antenna for transmission and reception. It integrates a low-noise amplifier (LNA), mixer, and intermediate frequency (IF) amplifier in the receiver path. The transmitter includes a power amplifier (PA) for signal transmission. The device is controlled through a serial interface, often SPI. The datasheet provides detailed information about the register settings for controlling various parameters such as transmit power, frequency, and modulation scheme. It supports various modulation schemes like GFSK. The operating temperature range is typically specified in the product datasheet. It is available in a small surface-mount package.

You May Also Be Interested in

Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
580+ $0.1998 $115.8840
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess