EN
  • EN
  • DE

RTC6665

Part No RTC6665
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 301997-RTC6665
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC6665 CAD Model

Description

The Richwave RTC6665 is a high-performance, fully integrated 2.4 GHz Front-End Module (FEM) designed for WLAN applications. It integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, transmit and receive switches, and a power detector into a single, compact package. This module simplifies the design and reduces the footprint for wireless devices.

Applications:

  • Wireless Routers: Enhances the range and performance of wireless routers operating in the 2.4 GHz band.
  • Wireless Repeaters: Boosts the signal strength and coverage area of wireless repeaters.
  • WLAN Adapters: Improves the performance of WLAN adapters for desktop and laptop computers.
  • IoT Devices: Enables reliable wireless connectivity for IoT devices operating on 2.4 GHz WLAN networks.
  • Smart Home Devices: Facilitates robust wireless communication for smart home devices like smart lights, thermostats, and security systems.

Features:

  • 2.4 GHz Operation: Designed for use in the 2.4 GHz WLAN band, supporting IEEE 802.11 b/g/n standards.
  • Integrated PA: Includes a high-efficiency power amplifier for increased transmit power and range.
  • Integrated LNA with Bypass: Features a low noise amplifier with a bypass mode for improved receive sensitivity and flexibility.
  • Integrated Transmit/Receive Switch: Incorporates a transmit/receive switch for seamless switching between transmit and receive modes.
  • Integrated Power Detector: Includes a power detector for accurate power control and monitoring.
  • Compact Package: Housed in a small form factor package for space-constrained applications.

Benefits:

  • Increased Range: The integrated PA provides increased transmit power, resulting in extended wireless range.
  • Improved Sensitivity: The LNA enhances receive sensitivity, allowing for reliable communication even in weak signal environments.
  • Simplified Design: The highly integrated design simplifies the design process and reduces the number of external components required.
  • Reduced Footprint: The compact package minimizes the footprint on the PCB, making it suitable for space-constrained applications.
  • Enhanced Performance: The integrated power detector enables accurate power control, optimizing performance and efficiency.

Additional Details:

The RTC6665 typically operates with a supply voltage of 3.3V and offers adjustable gain control. The datasheet provides detailed specifications regarding transmit power, receive sensitivity, and current consumption under various operating conditions. Its integrated design minimizes external matching components, leading to a more streamlined manufacturing process. Proper thermal management is crucial for optimal performance.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess