EN
  • EN
  • DE

RTC6667

Part No RTC6667
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 301998-RTC6667
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC6667 CAD Model

Description

The Richwave RTC6667 is a highly integrated 2.4 GHz Front-End Module (FEM) designed for wireless communication systems. This FEM incorporates a Power Amplifier (PA), a Low Noise Amplifier (LNA) with bypass functionality, Transmit/Receive (T/R) switches, and a power detector, all within a compact package. It's designed to enhance the performance and simplify the design of 2.4 GHz wireless applications.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices operating in the 2.4 GHz band, such as routers, access points, and client devices.
  • Bluetooth Devices: Integrated into Bluetooth modules and devices to improve signal strength and range.
  • Internet of Things (IoT): Employed in IoT devices requiring 2.4 GHz wireless connectivity, ensuring reliable communication.
  • Smart Home Systems: Integrated into smart home hubs and devices to enhance wireless performance.
  • Wireless Audio Devices: Used in wireless speakers and headphones to improve audio transmission quality and range.

Features:

  • 2.4 GHz Operation: Operates in the 2.4 GHz ISM band, compliant with IEEE 802.11 b/g/n standards.
  • Integrated Power Amplifier (PA): Provides high transmit power to extend wireless range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Facilitates seamless switching between transmit and receive modes.
  • Power Detector: Enables accurate power control and monitoring for optimal performance.
  • Compact Package: Small form factor package for space-constrained applications.

Benefits:

  • Extended Range: The integrated PA boosts transmit power, increasing the effective wireless range.
  • Improved Sensitivity: The LNA enhances receiver sensitivity, allowing for reliable communication even in weak signal environments.
  • Simplified Design: The integrated design reduces the number of external components required, simplifying the design process.
  • Reduced Footprint: The compact package minimizes the space required on the PCB, making it ideal for small devices.
  • Enhanced Performance: The power detector enables precise power control, optimizing performance and efficiency.

Additional Details:

The RTC6667 typically operates with a supply voltage of 3.3V and offers adjustable gain settings. Detailed specifications regarding output power, gain, and noise figure can be found in the product datasheet. Proper impedance matching is critical to achieving optimal performance. The device is designed to meet stringent regulatory requirements for wireless devices. It is important to consult the datasheet for specific operating conditions and application guidelines.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess