EN
  • EN
  • DE

R1110N301B

Part No R1110N301B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA L.D.O REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286758-R1110N301B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1110N301B CAD Model

Description

The Ricoh R1110N301B is a CMOS-based LDO (Low Dropout) voltage regulator designed for various applications, especially portable devices. It features low supply current and excellent stability, making it a suitable choice for battery-powered systems where efficiency is paramount.

Applications

  • Smartphones and Tablets: Used for power management in mobile devices.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Suitable for powering sensors, wireless modules, and other low-power IoT devices.
  • Portable Audio Players: Powers audio components in portable music players.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi devices, and other wireless applications.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the desired output.
  • Low Supply Current: Minimizes power consumption, contributing to longer battery life.
  • Overcurrent Protection: Safeguards the IC and downstream components from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating by shutting down when the temperature exceeds a safe limit.
  • Small Package: Comes in a compact package suitable for space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for reliable performance.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features enhance the robustness and lifespan of the overall system.
  • Stable and Accurate Voltage: Provides a consistent and dependable power supply for sensitive components, ensuring optimal performance.
  • Compact Design: Small form factor facilitates integration into miniaturized electronic devices.
  • Easy Integration: Simple design and functionality allow for easy integration into a wide range of applications.

Additional Details

The R1110N301B offers a fixed output voltage of 3.0V. The typical input voltage range is between 1.6V and 5.5V. The output current capability is typically around 300mA. It is packaged in a SOT-23-5 package. This device includes a chip enable (CE) function, which allows the device to be turned on and off to further reduce power consumption when not in use. The regulator is also designed to be stable with ceramic capacitors, which helps in reducing the overall solution size and cost. The thermal shutdown protection is activated when the chip temperature reaches a certain threshold, preventing damage and ensuring the longevity of the device.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess