EN
  • EN
  • DE

R1111N251B-TR-FA

Part No R1111N251B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286782-R1111N251B-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1111N251B-TR-FA CAD Model

Description

The R1111N251B-TR-FA is a voltage regulator manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is particularly well-suited for battery-powered devices and other applications where power efficiency is critical.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation of various components.
  • Wearable devices: Provides stable power to sensitive electronic components in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Ensures reliable operation in low-power IoT applications.
  • Wireless communication devices: Regulates voltage for RF transceivers and other wireless modules.
  • Portable power supplies: Used to regulate the output voltage of portable power banks and battery chargers.

Features

  • Low Dropout Voltage: Ensures stable output even with a small input-output voltage difference.
  • High Accuracy: Provides precise output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current consumption helps to extend battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage.
  • Stable Voltage Supply: High accuracy and low dropout voltage provide a stable and consistent voltage supply.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the number of external components required.

Additional Details

The R1111N251B-TR-FA typically operates with a wide input voltage range and provides a fixed output voltage of 2.5V. It is designed for use in a variety of electronic devices requiring a stable and efficient power supply. The device is commonly available in a SOT-23-5 package. It is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The output voltage accuracy is typically ±2.0%. The device is suitable for applications requiring a low noise power supply.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess