EN
  • EN
  • DE

R1111N321B-TR-F

Part No R1111N321B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 726168-R1111N321B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1111N321B-TR-F CAD Model

Description

The R1111N321B-TR-F is a CMOS-based voltage regulator manufactured by Ricoh. It's designed to provide a stable and accurate output voltage with low dropout voltage and low quiescent current. This regulator is suitable for various portable devices and battery-powered applications where efficiency and size are critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to regulate voltage for various components.
  • Battery-Powered Equipment: Employed in battery-powered equipment such as wearable devices, IoT devices, and wireless sensors.
  • Microcontroller Power Supplies: Utilized as a power supply for microcontrollers in embedded systems.
  • Power Management Systems: Integrated into power management systems to provide stable voltage regulation.
  • Post-Regulation for Switching Regulators: Used as a post-regulator to improve the output voltage ripple and noise performance of switching regulators.

Features

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable devices and battery-powered equipment.
  • Stable Output Voltage: High output voltage accuracy ensures stable operation of connected devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage from faults.
  • Compact Design: Small package size allows for compact circuit designs, saving valuable board space.
  • Improved Efficiency: Low dropout voltage improves efficiency, reducing power dissipation and heat generation.

Additional Details: The R1111N321B-TR-F typically requires minimal external components, such as input and output capacitors, to ensure stable operation. The regulator's performance characteristics, such as dropout voltage, quiescent current, and output voltage accuracy, are specified in the datasheet. The device is available in a small surface mount package, making it easy to integrate into compact electronic devices. Its low power consumption and high performance make it a suitable choice for various portable applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess