EN
  • EN
  • DE

SPX1117R

Part No SPX1117R
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192462-SPX1117R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1117R CAD Model

Description

The SPX1117R is a low dropout (LDO) positive voltage regulator manufactured by Exar Corporation. This regulator is designed to provide a stable and regulated output voltage while operating with a minimal voltage difference between the input and output. It's commonly used in various electronic applications where a consistent and reliable power supply is needed.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable output voltage after a switching power supply.
  • Battery Chargers: Can be implemented in battery charging circuits to provide regulated voltage for charging.
  • Microprocessor and Logic Power Supplies: Supplies a stable voltage to microprocessors, microcontrollers, and other digital logic circuits.
  • Instrumentation: Provides accurate voltage to sensitive measurement equipment.
  • Linear Regulators for Sensitive Analog Circuitry: Employed where clean and regulated voltage is crucial to prevent noise interference in analog circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, enhancing efficiency.
  • Adjustable Output Voltage: Can be configured to provide a variable output voltage using external resistors.
  • Current Limiting: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and load from damage due to short circuits.

Benefits

  • Versatile Application: Adjustable output voltage capability makes it suitable for a wide array of voltage regulation applications.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and increases efficiency.
  • Enhanced Reliability: Integrated protection features like current limiting and thermal shutdown ensure robust performance and longevity.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The SPX1117R is designed to operate over a wide temperature range and is available in through-hole and surface-mount packages. It requires external resistors to set the desired output voltage. It adheres to environmental standards such as being lead-free and RoHS compliant.

Consult the datasheet for specific operating conditions, recommended component values, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess