EN
  • EN
  • DE

R1114D161D-FB

Part No R1114D161D-FB
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP23
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
RoHS State Request Verification
Win Source Part Number 755818-R1114D161D-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1114D161D-FB CAD Model

Description

The R1114D161D-FB is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices. This regulator is designed to provide a stable and accurate output voltage, making it suitable for a variety of battery-powered and portable electronic devices. It features low dropout voltage and low current consumption, contributing to efficient power management.

Applications

  • Smartphones and Mobile Devices: Powers various components in smartphones and other portable devices.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Digital Cameras: Regulates voltage for camera sensors and other critical circuits.
  • Portable Audio Players: Provides stable power for audio amplifiers and digital signal processors.
  • IoT Devices: Powers sensors, microcontrollers, and communication modules in IoT applications.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • Low Current Consumption: Minimizes power loss for extended battery life.
  • High Output Voltage Accuracy: Ensures precise and stable voltage regulation.
  • Overcurrent Protection: Protects the regulator and downstream components from overload conditions.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits

  • Extended Battery Life: Low current consumption maximizes battery runtime.
  • Stable and Accurate Output Voltage: Ensures reliable operation of connected devices.
  • Compact Design: Saves space in portable and miniaturized applications.
  • Enhanced Protection: Overcurrent protection prevents damage from overload conditions.
  • Efficient Power Management: Optimizes power usage for improved system performance.

Additional Details

The R1114D161D-FB is typically available in a small package such as DFN or SOT-23. It supports a range of input voltages and output voltage options. The device includes features like short-circuit protection and thermal shutdown to prevent damage under abnormal conditions. Detailed specifications, including operating temperature range and electrical characteristics, can be found in the Ricoh datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess