EN
  • EN
  • DE

R1114N381B-TR-F

Part No R1114N381B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286920-R1114N381B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N381B-TR-F CAD Model

Description

The R1114N381B-TR-F is a voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and regulated output voltage, making it suitable for a wide range of electronic applications requiring a reliable power source.

Applications:

  • Mobile Phones and Smartphones: Regulates power to different components within the phone, ensuring stable operation and extending battery life.
  • Tablets and Portable Media Players: Provides stable voltage for sensitive circuitry, ensuring consistent performance.
  • Wireless Communication Devices: Powers RF transceivers and other communication modules in wireless devices.
  • Wearable Electronics: Used in smartwatches and fitness trackers to regulate power for sensors and processors.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules in IoT applications.

Features:

  • High Output Voltage Accuracy: Provides a precisely regulated output voltage, minimizing voltage fluctuations.
  • Low Dropout Voltage: Operates efficiently with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.

Benefits:

  • Stable and Reliable Power: Ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Protection Against Faults: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for integration in space-limited applications.

Additional Details:

The R1114N381B-TR-F is typically a CMOS-based LDO (Low Dropout) regulator. It provides a fixed output voltage of 3.8V with high accuracy. The input voltage range generally spans from 2V to 6V. Its low quiescent current makes it ideal for battery-powered applications where minimizing power drain is essential. The device incorporates built-in protection features, safeguarding against overcurrent and thermal overload conditions. The regulator is available in a small surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess