EN
  • EN
  • DE

R1116D311D-TR-F

Part No R1116D311D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286976-R1116D311D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116D311D-TR-F CAD Model

Description

The R1116D311D-TR-F is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 3.1V from a higher input voltage. This particular model is available in a small package, making it suitable for space-constrained applications. The “-F” suffix usually indicates that the product is lead-free, which aligns with RoHS compliance requirements. It is a CMOS-based voltage regulator featuring low supply current and excellent ripple rejection.

Applications

  • Power management in portable devices: Specifically designed for mobile phones, smartphones, and tablets.
  • Voltage regulation for microcontrollers: Provides stable voltage for microcontrollers in embedded systems.
  • Battery-powered equipment: Ensures a constant voltage supply for various battery-operated devices.
  • Wireless communication devices: Suitable for voltage regulation in RF modules and other wireless components.
  • Wearable technology: Used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage of 3.1V.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Compact package size for space-saving designs.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 3.1V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operating time of battery-powered devices.
  • Protection Against Overcurrent: Safeguards the regulator and connected components from damage due to excessive current or short circuits.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Solution: Small package size makes it suitable for space-constrained applications, allowing for smaller and more portable devices.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards, reducing environmental impact.

The R1116D311D-TR-F is a reliable and efficient voltage regulator that is well-suited for a wide range of portable and battery-powered applications. Its low dropout voltage, low supply current, and overcurrent protection make it an excellent choice for demanding applications where power efficiency, reliability, and environmental compliance are critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess