EN
  • EN
  • DE

R1116N291D-F

Part No R1116N291D-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286981-R1116N291D-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116N291D-F CAD Model

Description

The R1116N291D-F is a voltage regulator manufactured by Ricoh. It is likely a low-dropout (LDO) regulator, indicated by the 'R1116' prefix, designed to deliver a stable 2.9V output. The 'N' indicates a particular feature or series characteristic. The '-F' suffix signifies that it is a lead-free component, compliant with RoHS standards. The device is likely characterized by low supply current and effective ripple rejection, making it suitable for portable and battery-powered applications.

Applications

  • Powering low-voltage microcontrollers: Supplies a stable 2.9V for microcontrollers in embedded systems.
  • Voltage regulation for wireless communication modules: Regulates voltage for components in Bluetooth, Wi-Fi, and other wireless modules.
  • Portable electronic devices: Used in smartphones, tablets, and other battery-operated devices requiring efficient power management.
  • Sensor power supply: Provides a stable power source for various sensor applications.
  • Wearable technology: Commonly used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Fixed Output Voltage: Provides a stable and fixed 2.9V output.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Compact size suitable for space-constrained designs.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, ensuring a clean output.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Stable Voltage Supply: Delivers a consistent 2.9V output, ensuring reliable operation of connected components.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Overcurrent Protection: Prevents damage from overcurrent situations, increasing system reliability.
  • Simplified Design: Fixed output simplifies circuit design and reduces the number of required external components.
  • Compact Footprint: Small package allows for use in miniaturized devices.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

The R1116N291D-F is a highly efficient and reliable voltage regulator suitable for a wide range of portable and battery-powered applications. Its combination of low power consumption, protection features, and small size make it an excellent choice for modern electronic designs requiring efficient and stable voltage regulation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess