EN
  • EN
  • DE

R1121N331B-TR-FA

Part No R1121N331B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287025-R1121N331B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N331B-TR-FA CAD Model

Description

The R1121N331B-TR-FA is a 3.3V fixed output voltage regulator manufactured by Ricoh. The 'TR' indicates Tape and Reel packaging, while '-FA' usually signifies a specific manufacturing variation or enhanced feature set compared to the base part number. This regulator is designed for low-power applications requiring a stable voltage source.

Applications

  • Smartphones and Tablets: For regulating voltage to various internal components.
  • Wearable Devices: Power management in smartwatches and fitness trackers.
  • IoT Devices: Supplying stable voltage to sensors and wireless communication modules.
  • Portable Audio Players: Ensuring consistent power to audio processing circuits.
  • Handheld Gaming Consoles: Voltage regulation for reliable performance.

Features

  • Fixed Output Voltage: Provides a stable 3.3V output.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for connected circuits.
  • Low Supply Current: Minimizes power consumption, maximizing battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to current overload.
  • Thermal Shutdown Protection: Prevents overheating and potential device failure.
  • Small Package Size: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes operating time for portable devices.
  • Reliable Performance: High accuracy output voltage ensures stable operation of connected components.
  • Compact Design: Small footprint allows for integration into miniaturized electronics.
  • Robust Protection: Overcurrent and thermal shutdown features enhance system reliability.
  • Simplified Design: Fixed output voltage reduces the need for external components.

Additional Details

The R1121N331B-TR-FA typically operates with an input voltage range above the output voltage. The overcurrent and thermal protection features ensure robust operation under various conditions. The 'TR' suffix denotes tape and reel packaging suitable for automated assembly lines. The specific package is most likely a SOT-23 or similar small outline transistor package. Given the naming convention with the additional '-FA', this version may offer tighter tolerances, lower noise, or improved transient response compared to the standard R1121N331B-TR. Refer to the manufacturer's datasheet for the exact specifications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess