EN
  • EN
  • DE

R1122N81B-TR-FA

Part No R1122N81B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287049-R1122N81B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1122N81B-TR-FA CAD Model

Description

The R1122N81B-TR-FA is a voltage regulator IC from Ricoh designed to provide a stable and regulated output voltage for various electronic applications. This particular model is engineered for efficiency and reliability, making it suitable for devices requiring precise power management.

Applications

  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Power Supplies: Provides stable voltage in various power supply circuits.
  • Battery Management Systems: Optimizes battery usage and ensures consistent voltage output.
  • Industrial Control Systems: Ensures stable power for control and monitoring equipment.

Features

  • High Output Voltage Accuracy: Provides precise and stable voltage output.
  • Low Dropout Voltage: Operates efficiently even with minimal voltage difference.
  • Overcurrent Protection: Safeguards the device and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Allows for easy integration into compact electronic designs.

Benefits

  • Consistent Performance: Maintains a stable voltage supply, ensuring reliable operation of connected devices.
  • Enhanced Protection: Protects against voltage fluctuations and overcurrent conditions.
  • Extended Battery Life: Efficient regulation minimizes power consumption, prolonging battery life.
  • Simplified Integration: Easy to incorporate into various electronic circuits.

Technical Specifications

The R1122N81B-TR-FA operates within an input voltage range of 2.0V to 6.0V and delivers a fixed output voltage of 8.1V. The dropout voltage is approximately 200mV at a load current of 100mA. The overcurrent protection threshold is set around 300mA. It is housed in a SOT-23-5 package, and the operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess