EN
  • EN
  • DE

R1130H181B-T1-F

Part No R1130H181B-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287064-R1130H181B-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H181B-T1-F CAD Model

Description

The R1130H181B-T1-F is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and consistent output voltage of 1.8V, making it suitable for various electronic devices and systems. This regulator is characterized by its low supply current and small package, contributing to energy efficiency and space saving in applications.

Applications:

  • Mobile devices: Such as smartphones, tablets, and portable media players requiring stable 1.8V power rails.
  • Wireless communication devices: Including Bluetooth modules, Wi-Fi chips, and other RF components.
  • Wearable technology: Such as smartwatches, fitness trackers, and other low-power wearable devices.
  • IoT (Internet of Things) devices: Sensors, actuators, and other connected devices that require a regulated voltage supply.
  • Microcontrollers and microprocessors: Providing a stable supply voltage for digital circuits.

Features:

  • Output Voltage: Fixed 1.8V output voltage.
  • Input Voltage Range: Wide input voltage range to accommodate variations in power sources.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Accuracy: Provides a stable output voltage with minimal variation over temperature and load changes.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe level.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Extended Battery Life: Low supply current minimizes power consumption, prolonging battery life in portable applications.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguards the regulator and the load from damage.
  • Space Saving: Small package allows for integration in compact devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Improved Reliability: High accuracy and thermal shutdown enhance the reliability and lifespan of the regulator.

Additional Details:

The R1130H181B-T1-F typically employs a low-dropout (LDO) architecture, enabling it to operate effectively even when the input voltage is close to the output voltage. It also offers excellent transient response, ensuring a stable output voltage even during sudden load changes. The specific package type and pinout details are available in the product datasheet. The component is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4982 $59.7840
285+ $0.4088 $116.5080
440+ $0.3961 $174.2840
605+ $0.3832 $231.8360
780+ $0.3705 $288.9900
1,045+ $0.3322 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess